OSRAM Opto Semiconductors Sensors, Transducers - Optical Sensors - Photodiodes SFH 203 AN23

Description
Win Source Part Number: 1234984-SFH 203 AN23 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 850nm Spectral Range: 400nm ~ 1100nm Responsivity @ nm: 0.62 A/W @ 850nm Current - Dark (Typ): 1nA Active Area: 1mm2 Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A3438,SFH203AN 23,SFH 203 AN23 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234984-SFH 203 AN23 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 850nm Spectral Range: 400nm ~ 1100nm Responsivity @ nm: 0.62 A/W @ 850nm Current - Dark (Typ): 1nA Active Area: 1mm2 Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A3438,SFH203AN 23,SFH 203 AN23 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photodiodes - 1234984-SFH 203 AN23 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photodiodes
1234984-SFH 203 AN23
Sensors, Transducers - Optical Sensors - Photodiodes 1234984-SFH 203 AN23
Win Source Part Number: 1234984-SFH 203 AN23 Category: Sensors, Transducers>Optical Sensors - Photodiodes Package: Bulk Standard Package: 1,000 Diode Type: PIN Voltage - DC Reverse (Vr) (Max): 50 V Viewing Angle: 40° Wavelength: 850nm Spectral Range: 400nm ~ 1100nm Responsivity @ nm: 0.62 A/W @ 850nm Current - Dark (Typ): 1nA Active Area: 1mm2 Mounting Type: Through Hole Package / Case: Radial, 5mm Dia (T 1 3/4) Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.1050 Mfr: ams-OSRAM USA Inc. Other Names: Q65110A3438,SFH203AN 23,SFH 203 AN23 Product Status: Obsolete

Win Source Part Number: 1234984-SFH 203 AN23
Category: Sensors, Transducers>Optical Sensors - Photodiodes
Package: Bulk
Standard Package: 1,000
Diode Type: PIN
Voltage - DC Reverse (Vr) (Max): 50 V
Viewing Angle: 40°
Wavelength: 850nm
Spectral Range: 400nm ~ 1100nm
Responsivity @ nm: 0.62 A/W @ 850nm
Current - Dark (Typ): 1nA
Active Area: 1mm2
Mounting Type: Through Hole
Package / Case: Radial, 5mm Dia (T 1 3/4)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.1050
Mfr: ams-OSRAM USA Inc.
Other Names: Q65110A3438,SFH203AN23,SFH 203 AN23
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photodiodes
Product Number 1234984-SFH 203 AN23
Product Name Sensors, Transducers - Optical Sensors - Photodiodes
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 200-1100 nm - 819D-UV-2-CALV2 - Newport MKS
Specs
Spectral Response Range 200 to 1100 nm (2000 to 11000 Å)
View Details
PIN Photodiodes in Through hole package - SFH 229 FA - OSRAM Opto Semiconductors
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 730 to 1100 nm (7300 to 11000 Å)
View Details
3 suppliers