Vishay Intertechnology, Inc. Optics - LEDs - Light Pipes - TSOP1730 TSOP1730

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124401-TSOP1730 Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TSOP1730.; TSOP1730..; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124401-TSOP1730 Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TSOP1730.; TSOP1730..; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - TSOP1730 - 1124401-TSOP1730 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - TSOP1730
1124401-TSOP1730
Optics - LEDs - Light Pipes - TSOP1730 1124401-TSOP1730
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124401-TSOP1730 Number of Pins: 3 Categories: Optics - LEDs - Light Pipes Alternative Parts (Cross-Reference): TSOP1730.; TSOP1730..; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124401-TSOP1730
Number of Pins: 3
Categories: Optics - LEDs - Light Pipes
Alternative Parts (Cross-Reference): TSOP1730.; TSOP1730..;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1124401-TSOP1730
Product Name Optics - LEDs - Light Pipes - TSOP1730
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: 1206
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details