Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSOP14430

Description
Win Source Part Number: 1085212-TSOP14430 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP14 Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 30m B.P.F. Center Frequency: 30.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP14430
Request a Quote Datasheet
Description
Win Source Part Number: 1085212-TSOP14430 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP14 Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 30m B.P.F. Center Frequency: 30.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP14430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1085212-TSOP14430 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1085212-TSOP14430
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1085212-TSOP14430
Win Source Part Number: 1085212-TSOP14430 Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Series: TSOP14 Package: Bulk Orientation: Side View Standard Package: 2,160 Current - Supply: 700 µA Sensing Distance: 30m B.P.F. Center Frequency: 30.0kHz Voltage - Supply: 2.5 V ~ 5.5 V Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSOP14430

Win Source Part Number: 1085212-TSOP14430
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Series: TSOP14
Package: Bulk
Orientation: Side View
Standard Package: 2,160
Current - Supply: 700 µA
Sensing Distance: 30m
B.P.F. Center Frequency: 30.0kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSOP14430

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1085212-TSOP14430
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Photo IC for optical switch - S11049-203DT - Hamamatsu Photonics Europe
Specs
Applications Industrial
Package / Mounting Surface Mount (SMD); Surface mount type
Input Voltage -0.5000 to 7 volts
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers