Vishay Intertechnology, Inc. Optical Sensors - Photo Detectors - Remote Receiver TSOP13156

Description
SENSOR REMOTE REC 56.0KHZ 30M
Request a Quote
Description
SENSOR REMOTE REC 56.0KHZ 30M
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSOP13156-ND is an infrared receiver module designed for remote control systems, operating at a carrier frequency of 56 kHz. It features a combination of a PIN diode and a preamplifier in a single package, which allows for efficient signal processing. The device is optimized for short burst signals and offers various automatic gain control (AGC) settings to enhance noise suppression while balancing code compatibility. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for battery-powered applications. It is capable of receiving signals from a distance of up to 39 meters under optimal conditions. The TSOP13156-ND is not qualified for automotive applications and is intended for use in consumer electronics and similar environments. Its compact size and integrated design simplify the implementation in various remote control applications.

Datasheet Summary
Powered by GS/AI

The TSOP13156-ND is an infrared receiver module designed for remote control systems, operating at a carrier frequency of 56 kHz. It features a combination of a PIN diode and a preamplifier in a single package, which allows for efficient signal processing. The device is optimized for short burst signals and offers various automatic gain control (AGC) settings to enhance noise suppression while balancing code compatibility. This module operates with a supply voltage range of 2.0 V to 5.5 V and has a low supply current, making it suitable for battery-powered applications. It is capable of receiving signals from a distance of up to 39 meters under optimal conditions. The TSOP13156-ND is not qualified for automotive applications and is intended for use in consumer electronics and similar environments. Its compact size and integrated design simplify the implementation in various remote control applications.

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Photo Detectors - Remote Receiver - TSOP13156-ND - DigiKey
Thief River Falls, MN, United States
Optical Sensors - Photo Detectors - Remote Receiver
TSOP13156-ND
Optical Sensors - Photo Detectors - Remote Receiver TSOP13156-ND
SENSOR REMOTE REC 56.0KHZ 30M

SENSOR REMOTE REC 56.0KHZ 30M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photosensor Modules
Product Number TSOP13156-ND
Product Name Optical Sensors - Photo Detectors - Remote Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Photosensors with front-end IC - S15658-01CT - Hamamatsu Photonics Europe
Specs
Module Type Avalanche Photodiodes
Number of Channels 1
Package Type Glass epoxy
View Details
Specs
Package Type TO-18 --- 3 leads
View Details