Vishay Intertechnology, Inc. Optics - LEDs - Light Pipes - TSMS3700-GS08 TSMS3700-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101498-TSMS3700-GS0 8 Packaging: Tape and Reel Length: 3 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 1.8 V Power Dissipation: 170 mW Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Alternative Parts (Cross-Reference): TSMS3700-GS08TSMS370 0-GS08.; TSMS3700GS08; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1.3 V Test Current: 100 mA
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101498-TSMS3700-GS0 8 Packaging: Tape and Reel Length: 3 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 1.8 V Power Dissipation: 170 mW Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Alternative Parts (Cross-Reference): TSMS3700-GS08TSMS370 0-GS08.; TSMS3700GS08; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1.3 V Test Current: 100 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - TSMS3700-GS08 - 1101498-TSMS3700-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - TSMS3700-GS08
1101498-TSMS3700-GS08
Optics - LEDs - Light Pipes - TSMS3700-GS08 1101498-TSMS3700-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101498-TSMS3700-GS0 8 Packaging: Tape and Reel Length: 3 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 1.8 V Power Dissipation: 170 mW Forward Current: 100 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Alternative Parts (Cross-Reference): TSMS3700-GS08TSMS370 0-GS08.; TSMS3700GS08; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.8 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 1.3 V Test Current: 100 mA

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101498-TSMS3700-GS08
Packaging: Tape and Reel
Length: 3 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 1.8 V
Power Dissipation: 170 mW
Forward Current: 100 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Alternative Parts (Cross-Reference): TSMS3700-GS08TSMS3700-GS08.; TSMS3700GS08;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.8 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 1.3 V
Test Current: 100 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1101498-TSMS3700-GS08
Product Name Optics - LEDs - Light Pipes - TSMS3700-GS08
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
EXCELED™ series side view chip LED - SML-A12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details