The TSMP96000 is a miniaturized infrared sensor designed for receiving modulated IR signals, suitable for code learning applications. It integrates a photo detector and a preamplifier within a single package, featuring an epoxy housing that acts as an IR filter. The device operates with a supply voltage range of 2.0 V to 5.5 V and has an AC coupled response frequency range from 30 kHz to 60 kHz, making it compatible with various data formats. The sensor provides a carrier output signal for code learning functions and is compatible with TTL and CMOS logic levels. It has improved shielding against electrical field disturbances, ensuring reliable performance. The output is active low, and the device can transmit signals over a distance of up to 1.8 meters under optimal conditions. The operating temperature range is from -25 °C to +85 °C, and it is not qualified for automotive applications. For engineers considering this product, it is important to note that it is packaged in a moisture-sensitive environment and requires proper handling to prevent damage.
SENSOR REMOTE REC 20-60KHZ 5M
| DigiKey | |
|---|---|
| Product Category | Photosensor Modules |
| Product Number | 751-TSMP96000TTTR-ND |
| Product Name | Optical Sensors - Photo Detectors - Remote Receiver |