Vishay Intertechnology, Inc. Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver TSMP77000TR

Description
Win Source Part Number: 1101497-TSMP77000TR Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side View Standard Package: 2,300 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 5m B.P.F. Center Frequency: 20 ~ 60kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP6236TR; TSOP6136TT; TSOP6136TR; TSOP36156TT; TSOP36156TR; TSOP6456TR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TSMP77000TR-ND,TSMP7 7000TRCT,TSMP77000TR DKR,TSMP77000TRTR Base Product Number: TSMP77000
Request a Quote Datasheet
Description
Win Source Part Number: 1101497-TSMP77000TR Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side View Standard Package: 2,300 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 5m B.P.F. Center Frequency: 20 ~ 60kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP6236TR; TSOP6136TT; TSOP6136TR; TSOP36156TT; TSOP36156TR; TSOP6456TR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TSMP77000TR-ND,TSMP7 7000TRCT,TSMP77000TR DKR,TSMP77000TRTR Base Product Number: TSMP77000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - 1101497-TSMP77000TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
1101497-TSMP77000TR
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver 1101497-TSMP77000TR
Win Source Part Number: 1101497-TSMP77000TR Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver Package: Tape & Reel Orientation: Side View Standard Package: 2,300 Mounting: SMD (SMT) Current - Supply: 700 µA Sensing Distance: 5m B.P.F. Center Frequency: 20 ~ 60kHz Voltage - Supply: 2.5 V ~ 5.5 V Temperature Range - Operating: -25°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TSOP6236TR; TSOP6136TT; TSOP6136TR; TSOP36156TT; TSOP36156TR; TSOP6456TR; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.9500 Mfr: Vishay Semiconductor Opto Division Other Names: TSMP77000TR-ND,TSMP7 7000TRCT,TSMP77000TR DKR,TSMP77000TRTR Base Product Number: TSMP77000

Win Source Part Number: 1101497-TSMP77000TR
Category: Sensors, Transducers>Optical Sensors - Photo Detectors - Remote Receiver
Package: Tape & Reel
Orientation: Side View
Standard Package: 2,300
Mounting: SMD (SMT)
Current - Supply: 700 µA
Sensing Distance: 5m
B.P.F. Center Frequency: 20 ~ 60kHz
Voltage - Supply: 2.5 V ~ 5.5 V
Temperature Range - Operating: -25°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TSOP6236TR; TSOP6136TT; TSOP6136TR; TSOP36156TT; TSOP36156TR; TSOP6456TR;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.9500
Mfr: Vishay Semiconductor Opto Division
Other Names: TSMP77000TR-ND,TSMP77000TRCT,TSMP77000TRDKR,TSMP77000TRTR
Base Product Number: TSMP77000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1101497-TSMP77000TR
Product Name Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213EUA-T - 1010946-A1213EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Applications Industrial
Package / Mounting 3-SIP
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-3K - TLE4966-3K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details