Vishay Precision Group IR LEDs TSML1020

Description
LED IrLED 950nm
Request a Quote Datasheet
Description
LED IrLED 950nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 7104938 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7104938
IR LEDs 7104938
LED IrLED 950nm

LED IrLED 950nm

Supplier's Site
IR LEDs - 7104938P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
7104938P
IR LEDs 7104938P
LED IrLED 950nm

LED IrLED 950nm

Supplier's Site
IR LEDs - 9190916 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
9190916
IR LEDs 9190916
LED IrLED 950nm

LED IrLED 950nm

Supplier's Site
Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay - 33C1781 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay
33C1781
Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay 33C1781
IR EMITTER, 950NM, 1.9MM, SMD; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 950NM, 1.9MM, SMD; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 950Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay - 29X4200 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay
29X4200
Ir Emitter, 950Nm, 1.9Mm, Smd, Full Reel; Viewing Angle Vishay 29X4200
IR EMITTER, 950NM, 1.9MM, SMD, FULL REEL; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, 950NM, 1.9MM, SMD, FULL REEL; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7104938 7104938P 33C1781
Product Name IR LEDs IR LEDs Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay
LED Package: 2.5 x 2 x 2.7mm
LED Type Infrared Infrared
Peak Wavelength 950 nm (9500 Å) 950 nm (9500 Å)
Lens Type Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details