Vishay Precision Group Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay TSML1000

Description
IR EMITTER, 950NM, 1.9MM, SMD; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
IR EMITTER, 950NM, 1.9MM, SMD; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay - 33C1780 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay
33C1780
Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay 33C1780
IR EMITTER, 950NM, 1.9MM, SMD; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 950NM, 1.9MM, SMD; Viewing Angle:12°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.2V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1780
Product Name Ir Emitter, 950Nm, 1.9Mm, Smd; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ASMM-CA03-AR8C2DKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - C503B-WAN-CABBB151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details