Vishay Precision Group Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay TSMF1030

Description
IR EMITTER, 890NM, 34DEG, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 890NM, 34DEG, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay - 54X3814 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay
54X3814
Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay 54X3814
IR EMITTER, 890NM, 34DEG, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

IR EMITTER, 890NM, 34DEG, SMD; Viewing Angle:34°; Diode Case Style:SMD; Forward Current If(AV):20mA; Forward Voltage VF Max:1.3V; Rise Time:30ns; Fall Time tf:30ns; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 54X3814
Product Name Ir Emitter, 890Nm, 34Deg, Smd; Viewing Angle Vishay
Viewing Angle 34 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details