Vishay Precision Group Trimmer Potentiometers TSM4ZJ201KR10

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TSM4ZJ201KR10TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TSM4ZJ201KR10TR-ND
Trimmer Potentiometers 716-TSM4ZJ201KR10TR-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R - TSM4ZJ201KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
TSM4ZJ201KR10
Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R TSM4ZJ201KR10
Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R

Supplier's Site
Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay - 18K7053 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay
18K7053
Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay 18K7053
TRIMMER, POT, 200R, 13TURN, SMD; Track Resistance:200ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 200R, 13TURN, SMD; Track Resistance:200ohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TSM4 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 716-TSM4ZJ201KR10TR-ND TSM4ZJ201KR10 18K7053
Product Name Trimmer Potentiometers Res Trimmer 200 Ohm 10% 1/2W 13Turn 1.5mm SMD T/R Trimmer, Pot, 200R, 13Turn, Smd; Track Resistance Vishay
Potentiometer Type Standard Potentiometer; Trimmer
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details