Trimmer Potentiometer Turn
YL SMT 11-turn cermet trimmer,10K 0.25W
YL SMT 11-turn cermet trimmer,10K 0.25W
YL SMT 11-turn cermet trimmer,10K 0.25W
SFERNICE POTENTIOMETERS & TRIMME
TRIMMER, POTENTIOMETER 10KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Product Range:TSM4 Series RoHS Compliant: Yes
RES, TRIMPOT, TOP ADJ, 10KOHM, 0.25W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 716-TSM4YL103KB25-ND | 4867403 | 4867403P | TSM4YL103KB25 | 70M6303 | 38AK7318 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Potentiometer 10Kohm 11Turn Smd; Trimpot Type Vishay | Res, Trimpot, Top Adj, 10Kohm, 0.25W Rohs Compliant Vishay |
| Technology / Construction | Cermet | Cermet | Cermet | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD); Gull wing | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||||
| Tolerance | 10 +/- % | 10 +/- % |