In a Pack of 5, 100kO SMD Trimmer Potentiometer 0.25W Side Adjust Vishay TSM4 Series Product overview: TSM4YJ104KR05 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TSM4YJ104KR05 can be used for catalog matching and distributor lookup.
YJ SMT 11-turn cermet trimmer,100K 0.25W
YJ SMT 11-turn cermet trimmer,100K 0.25W
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Trimmer Potentiometer Turn
Res Trimmer 100K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R
SFERNICE POTENTIOMETERS & TRIMME
TRIMMER POTENTIOMETER 100KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TSM4 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TSM4YJ104KR05 | 4867289P | 1622405 | 716-TSM4YJ104KR05DKR-ND | TSM4YJ104KR05 | TSM4YJ104KR05 | 26M4372 |
| Product Name | SMD 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Res Trimmer 100K Ohm 10% 1/2W 13Turn 1.5mm SMD T/R | Trimmer Potentiometers | Trimmer Potentiometer 100Kohm 11Turn Smd; Trimpot Type Vishay |
| Technology / Construction | CERMET | Cermet | Cermet | Cermet | |||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | ||||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | 10 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |