Vishay Precision Group Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole, Full Reel; Viewing Angle Vishay TSKS5400S-ASZ

Description
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE, FULL REEL; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE, FULL REEL; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Max:85°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole, Full Reel; Viewing Angle Vishay - 28X3225 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole, Full Reel; Viewing Angle Vishay
28X3225
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole, Full Reel; Viewing Angle Vishay 28X3225
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE, FULL REEL; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Max:85°CRoHS Compliant: Yes

IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE, FULL REEL; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay - 58K2533 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay
58K2533
Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay 58K2533
IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 950NM 3.2MM SIDE LOOKING THOUGH HOLE; Viewing Angle:30°; Diode Case Style:Side Looking; Forward Current If(AV):100mA; Forward Voltage VF Max:1.3V; Rise Time:800ns; Fall Time tf:-; Operating Temperature Min:-25°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 28X3225 58K2533
Product Name Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole, Full Reel; Viewing Angle Vishay Ir Emitter, 950Nm 3.2Mm Side Looking Though Hole; Viewing Angle Vishay
VF 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
RF PIN Diode - SMP1302-087LF-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details