Vishay Precision Group IR LEDs TSHG8400

Description
Vishay TSHG8400 IR LED
Request a Quote Datasheet
Description
Vishay TSHG8400 IR LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997708P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997708P
IR LEDs 6997708P
Vishay TSHG8400 IR LED

Vishay TSHG8400 IR LED

Supplier's Site
IR LEDs - 1652380 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652380
IR LEDs 1652380
Vishay TSHG8400 IR LED

Vishay TSHG8400 IR LED

Supplier's Site
Ir Emitter, 830Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 54M1310 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 830Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
54M1310
Ir Emitter, 830Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 54M1310
IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; Viewing Angle:22°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 830NM, T-1 3/4, THROUGH HOLE; Viewing Angle:22°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997708P 1652380 54M1310
Product Name IR LEDs IR LEDs Ir Emitter, 830Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
LED Type Infrared Infrared
Peak Wavelength 830 nm (8300 Å) 830 nm (8300 Å)
Optical Power Output 50 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-CE3L-XZC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Cyan
Peak Wavelength 501 nm (5010 Å)
View Details