Vishay Precision Group IR LEDs TSHG6400

Description
Vishay TSHG6400 IR LED
Request a Quote Datasheet
Description
Vishay TSHG6400 IR LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997691 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997691
IR LEDs 6997691
Vishay TSHG6400 IR LED

Vishay TSHG6400 IR LED

Supplier's Site
IR LEDs - 6997691P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997691P
IR LEDs 6997691P
Vishay TSHG6400 IR LED

Vishay TSHG6400 IR LED

Supplier's Site
IR LEDs - 1652378 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652378
IR LEDs 1652378
Vishay TSHG6400 IR LED

Vishay TSHG6400 IR LED

Supplier's Site
Ir Emitter, 850Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 93K0965 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 850Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
93K0965
Ir Emitter, 850Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 93K0965
IR EMITTER, 850NM, T-1 3/4, THROUGH HOLE; Viewing Angle:22°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 850NM, T-1 3/4, THROUGH HOLE; Viewing Angle:22°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997691 6997691P 93K0965
Product Name IR LEDs IR LEDs Ir Emitter, 850Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
LED Package: 5mm
LED Type Infrared Infrared
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Low Current Emission Type, Red Surface Mount Chip LED - CSL1901VW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details