The TSHG6200 is a high-speed infrared emitting diode with a peak wavelength of 850 nm, utilizing GaAlAs double hetero technology. It is housed in a T-1¬æ (5mm) through-hole package and features a viewing angle of ±10 degrees. The diode offers high radiant power, with a typical radiant intensity of 180 mW/sr at a forward current of 100 mA. It has a rise time of 20 ns and a fall time of 13 ns, making it suitable for high-speed applications, including infrared data transmission and operation with CMOS cameras. The device operates within a temperature range of -40°C to +85°C and has a maximum forward current of 100 mA, with a peak forward current capability of 200 mA for short durations. The forward voltage at 100 mA is typically 1.8 V. The TSHG6200 is compliant with RoHS directives, ensuring it meets environmental standards. This product is ideal for engineers looking for a reliable infrared emitter for various applications.
Win Source Part Number: 964165-TSHG6200
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 4,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 850nm
Radiant Intensity (Ie) Min @ If: 120mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial, 5mm Dia (T 1 3/4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): SFH 4546; SFH 4555; SFH 4551; OED-EL-1L1; 4308H1; CMD333HRC-6TSHG6200.
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-1212
Base Product Number: TSHG6200
IR EMITTER, 850NM, T-1 3/4, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:20ns; Fall Time tf:13ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 964165-TSHG6200 | 6997688P | 1652377 | 45J3438 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible | IR LEDs | IR LEDs | Ir Emitter, 850Nm, T-1 3/4, Through Hole; Viewing Angle Vishay |
| Peak Wavelength | 850 nm (8500 Å) | 850 nm (8500 Å) | 850 nm (8500 Å) | |
| Viewing Angle | 20 degrees | 10 degrees | ||
| Optical Power Output | 120 milliwatts | 50 milliwatts | ||
| Forward Voltage | 1.5 volts |