Vishay Precision Group Optoelectronics - LED Emitters - Infrared, UV, Visible TSHG5510

Description
Win Source Part Number: 1134951-TSHG5510 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 76° Voltage - Forward (Vf) (Typ): 1.45V Wavelength: 830nm Radiant Intensity (Ie) Min @ If: 18mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSHG5510
Request a Quote Datasheet
Description
Win Source Part Number: 1134951-TSHG5510 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 76° Voltage - Forward (Vf) (Typ): 1.45V Wavelength: 830nm Radiant Intensity (Ie) Min @ If: 18mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSHG5510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
1134951-TSHG5510
Optoelectronics - LED Emitters - Infrared, UV, Visible 1134951-TSHG5510
Win Source Part Number: 1134951-TSHG5510 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 76° Voltage - Forward (Vf) (Typ): 1.45V Wavelength: 830nm Radiant Intensity (Ie) Min @ If: 18mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSHG5510

Win Source Part Number: 1134951-TSHG5510
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 4,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 76°
Voltage - Forward (Vf) (Typ): 1.45V
Wavelength: 830nm
Radiant Intensity (Ie) Min @ If: 18mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSHG5510

Buy Now Datasheet
Ir Emitter 830Nm 5Mm 40Deg; Viewing Angle Vishay - 91R1760 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter 830Nm 5Mm 40Deg; Viewing Angle Vishay
91R1760
Ir Emitter 830Nm 5Mm 40Deg; Viewing Angle Vishay 91R1760
IR EMITTER 830NM 5MM 40DEG; Viewing Angle:38°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.45V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER 830NM 5MM 40DEG; Viewing Angle:38°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.45V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1134951-TSHG5510 91R1760
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible Ir Emitter 830Nm 5Mm 40Deg; Viewing Angle Vishay
Peak Wavelength 830 nm (8300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details