Vishay Precision Group IR LEDs TSHF6210

Description
Infrared LED 5mm 890nm 10deg
Request a Quote
Description
Infrared LED 5mm 890nm 10deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997660 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997660
IR LEDs 6997660
Infrared LED 5mm 890nm 10deg

Infrared LED 5mm 890nm 10deg

Supplier's Site
IR LEDs - 6997660P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997660P
IR LEDs 6997660P
Infrared LED 5mm 890nm 10deg

Infrared LED 5mm 890nm 10deg

Supplier's Site
IR LEDs - 1652374 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652374
IR LEDs 1652374
Infrared LED 5mm 890nm 10deg

Infrared LED 5mm 890nm 10deg

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997660 6997660P
Product Name IR LEDs IR LEDs
LED Package: 5mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details