Vishay Precision Group Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSHA6202

Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 33C1767 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
33C1767
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 33C1767
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1767
Product Name Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901BT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Specs
LED Type Red; Red (x 10)
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 110 degrees
View Details