Vishay Precision Group Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSHA5202

Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 33C1759 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
33C1759
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 33C1759
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33C1759
Product Name Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LEDs - 2491091 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 2.1 volts
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241895-SML-LX1210SRSGC-TR - Win Source Electronics
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
3 suppliers