Vishay Precision Group Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSHA5201

Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Description
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 58K2527 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
58K2527
Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 58K2527
IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 875NM, T-1 3/4, THROUGH HOLE; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 58K2527
Product Name Ir Emitter, 875Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details