Vishay Precision Group Ir Emitter, 5Mm, 875Nm; Viewing Angle Vishay TSHA5200

Description
IR EMITTER, 5MM, 875NM; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 5MM, 875NM; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 5Mm, 875Nm; Viewing Angle Vishay - 98K1844 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 5Mm, 875Nm; Viewing Angle Vishay
98K1844
Ir Emitter, 5Mm, 875Nm; Viewing Angle Vishay 98K1844
IR EMITTER, 5MM, 875NM; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

IR EMITTER, 5MM, 875NM; Viewing Angle:12°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:600ns; Fall Time tf:600ns; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98K1844
Product Name Ir Emitter, 5Mm, 875Nm; Viewing Angle Vishay
Viewing Angle 12 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details