Vishay Intertechnology, Inc. Optoelectronics - LED Emitters - Infrared, UV, Visible TSFF6210

Description
Win Source Part Number: 964179-TSFF6210 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 870nm Radiant Intensity (Ie) Min @ If: 90mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSFF6210
Request a Quote Datasheet
Description
Win Source Part Number: 964179-TSFF6210 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 870nm Radiant Intensity (Ie) Min @ If: 90mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSFF6210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Emitters - Infrared, UV, Visible
964179-TSFF6210
Optoelectronics - LED Emitters - Infrared, UV, Visible 964179-TSFF6210
Win Source Part Number: 964179-TSFF6210 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Type: Infrared (IR) Package: Bulk Orientation: Top View Standard Package: 4,000 Current - DC Forward (If) (Max): 100mA Viewing Angle: 20° Voltage - Forward (Vf) (Typ): 1.5V Wavelength: 870nm Radiant Intensity (Ie) Min @ If: 90mW/sr @ 100mA Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Vishay Semiconductor Opto Division Base Product Number: TSFF6210

Win Source Part Number: 964179-TSFF6210
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 4,000
Current - DC Forward (If) (Max): 100mA
Viewing Angle: 20°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 870nm
Radiant Intensity (Ie) Min @ If: 90mW/sr @ 100mA
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: TSFF6210

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 964179-TSFF6210
Product Name Optoelectronics - LED Emitters - Infrared, UV, Visible
Peak Wavelength 870 nm (8700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043933 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details