Vishay Precision Group Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSFF5510

Description
IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE; Viewing Angle:38°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.45V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE; Viewing Angle:38°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.45V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 70R1418 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
70R1418
Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 70R1418
IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE; Viewing Angle:38°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.45V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE; Viewing Angle:38°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.45V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 70R1418
Product Name Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
Viewing Angle 38 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921698 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; Blue, green, red
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details