Vishay Precision Group IR LEDs TSFF5210

Description
Infrared LED 5mm 870nm 10deg
Request a Quote Datasheet
Description
Infrared LED 5mm 870nm 10deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 6997641 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997641
IR LEDs 6997641
Infrared LED 5mm 870nm 10deg

Infrared LED 5mm 870nm 10deg

Supplier's Site
IR LEDs - 6997641P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
6997641P
IR LEDs 6997641P
Infrared LED 5mm 870nm 10deg

Infrared LED 5mm 870nm 10deg

Supplier's Site
IR LEDs - 1652448 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1652448
IR LEDs 1652448
Infrared LED 5mm 870nm 10deg

Infrared LED 5mm 870nm 10deg

Supplier's Site
Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 54K7366 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
54K7366
Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 54K7366
IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 870NM, T-1 3/4, THROUGH HOLE; Viewing Angle:10°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:1.5V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 6997641 6997641P 54K7366
Product Name IR LEDs IR LEDs Ir Emitter, 870Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
LED Package: 5mm
LED Type Infrared Infrared
Peak Wavelength 870 nm (8700 Å) 870 nm (8700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
2MM SINGLE POS,YEL LED - AM2520EJ/YD - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details