Vishay Precision Group Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay TSAL6400

Description
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 95B4859 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
95B4859
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 95B4859
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:25°; Diode Case Style:T-1 3/4 (5mm); Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:15ns; Fall Time tf:15ns; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 95B4859
Product Name Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
VF 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X150FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 37.5 volts
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: ESAF92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.6000 mA
View Details