Vishay Precision Group IR LEDs TSAL6200

Description
LED IrLED 940nm
Request a Quote Datasheet
Description
LED IrLED 940nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8187663P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8187663P
IR LEDs 8187663P
LED IrLED 940nm

LED IrLED 940nm

Supplier's Site
IR LEDs - 8187663 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8187663
IR LEDs 8187663
LED IrLED 940nm

LED IrLED 940nm

Supplier's Site
IR LEDs - 1656195 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1656195
IR LEDs 1656195
LED IrLED 940nm

LED IrLED 940nm

Supplier's Site
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs - TSAL6200 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
TSAL6200
Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs TSAL6200
40mW/sr @ 100mA Plugin,D=5mm Infrared (IR) LEDs ROHS

40mW/sr @ 100mA Plugin,D=5mm Infrared (IR) LEDs ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8187663P 8187663 TSAL6200
Product Name IR LEDs IR LEDs Optocoupler/LED/Digital Tube/Photoelectric Device >> Infrared (IR) LEDs
LED Type Infrared Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2098-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details