Vishay Precision Group 940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4 TSAL6200

Description
940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4
Datasheet
Description
940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4 - 866-TSAL6200 - Utmel Electronic Limited
Hong Kong, China
940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4
866-TSAL6200
940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4 866-TSAL6200
940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4

940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4

Supplier's Site
Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay - 78Y9605 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay
78Y9605
Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay 78Y9605
INFRARED EMITTER 940NM T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:17°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

INFRARED EMITTER 940NM T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:17°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:15ns; Fall Time tf:15ns; Forward Current If(AV):100mA; Forward Voltage VF RoHS Compliant: Yes

Supplier's Site Datasheet
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay - 95B4858 - Newark, An Avnet Company
Chicago, IL, United States
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
95B4858
Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay 95B4858
IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:17°; Diode Case Style:Radial Leaded; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

IR EMITTER, 940NM, T-1 3/4, THROUGH HOLE; Viewing Angle:17°; Diode Case Style:Radial Leaded; Forward Current If(AV):100mA; Forward Voltage VF Max:3V; Rise Time:800ns; Fall Time tf:800ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Diodes
Product Number 866-TSAL6200 78Y9605 95B4858
Product Name 940 nm 100 mA ±17° Through Hole High Power Infrared Emitting Diode - T-1 3/4 Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay Ir Emitter, 940Nm, T-1 3/4, Through Hole; Viewing Angle Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4470US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 35SGQ060SCV - 35SGQ060SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details