Vishay Precision Group Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay TSAL6100

Description
INFRARED EMITTER 940NM T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VFRoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER 940NM T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VFRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay - 78Y9604 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay
78Y9604
Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay 78Y9604
INFRARED EMITTER 940NM T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VFRoHS Compliant: Yes

INFRARED EMITTER 940NM T-1 3/4; Peak Wavelength:940nm; Angle of Half Intensity:10°; Diode Case Style:T-1 3/4 (5mm); Radiant Intensity (Ie):15mW/Sr; Rise Time:800ns; Fall Time tf:800ns; Forward Current If(AV):100mA; Forward Voltage VFRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 78Y9604
Product Name Infrared Emitter 940Nm T-1 3/4; Peak Wavelength Vishay
IF 100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 48 volts
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details