Vishay Intertechnology, Inc. LED IrLED 940nm 2-Pin T-1 TSAL4400-AS12

Description
LED IrLED 940nm 2-Pin T-1
Description
LED IrLED 940nm 2-Pin T-1

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
LED IrLED 940nm 2-Pin T-1
866-TSAL4400-AS12
LED IrLED 940nm 2-Pin T-1 866-TSAL4400-AS12
LED IrLED 940nm 2-Pin T-1

LED IrLED 940nm 2-Pin T-1

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 866-TSAL4400-AS12
Product Name LED IrLED 940nm 2-Pin T-1
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 130 degrees
View Details
EXCELED™ series chip LED - SML-H12V8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - SLMWPK2A/060UNV750/CO/BZ/74382 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details