Vishay Precision Group Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R TS63Z-1K-10-RB2

Description
Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R
Request a Quote
Description
Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R - TS63Z-1K-10-RB2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R
TS63Z-1K-10-RB2
Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R TS63Z-1K-10-RB2
Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R

Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R

Supplier's Site
Ts63 Z 1K 10% Tr E3 / Tape And Reel Vishay - 66C2044 - Newark, An Avnet Company
Chicago, IL, United States
Ts63 Z 1K 10% Tr E3 / Tape And Reel Vishay
66C2044
Ts63 Z 1K 10% Tr E3 / Tape And Reel Vishay 66C2044
TS63 Z 1K 10% TR e3 / TAPE AND REEL

TS63 Z 1K 10% TR e3 / TAPE AND REEL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TS63Z-1K-10-RB2 66C2044
Product Name Res Trimmer 1K Ohm 10% 1/4W 13Turn 1.8mm Gull Wing SMD T/R Ts63 Z 1K 10% Tr E3 / Tape And Reel Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details