Vishay Precision Group Trimmer Potentiometers - TS63Y502KR10 TS63Y502KR10

Description
Manufacturer: Vishay Sfernice Win Source Part Number: 712721-TS63Y502KR10 Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.270" x 0.197" Face x 0.270" H (6.85mm x 5.00mm x 6.85mm)
Request a Quote Datasheet
Description
Manufacturer: Vishay Sfernice Win Source Part Number: 712721-TS63Y502KR10 Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.270" x 0.197" Face x 0.270" H (6.85mm x 5.00mm x 6.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - TS63Y502KR10
712721-TS63Y502KR10
Trimmer Potentiometers - TS63Y502KR10 712721-TS63Y502KR10
Manufacturer: Vishay Sfernice Win Source Part Number: 712721-TS63Y502KR10 Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Number of Turns: 15 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.25W, 1/4W Parts Dimension: Rectangular - 0.270" x 0.197" Face x 0.270" H (6.85mm x 5.00mm x 6.85mm)

Manufacturer: Vishay Sfernice
Win Source Part Number: 712721-TS63Y502KR10
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 15
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.270" x 0.197" Face x 0.270" H (6.85mm x 5.00mm x 6.85mm)

Buy Now
Trimmer Potentiometers - TS63Y-5.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-5.0KDKR-ND
Trimmer Potentiometers TS63Y-5.0KDKR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-5.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-5.0KCT-ND
Trimmer Potentiometers TS63Y-5.0KCT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-5.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-5.0KTR-ND
Trimmer Potentiometers TS63Y-5.0KTR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
POT 5.0K OHM 1/4
Anaheim, CA, United States
POT 5.0K OHM 1/4"""" SQ CERM SMT MT
TS63Y502KR10
POT 5.0K OHM 1/4"""" SQ CERM SMT MT TS63Y502KR10
POT 5.0Kohm 1/4"""" SQ CERM SMT MT

POT 5.0Kohm 1/4"""" SQ CERM SMT MT

Supplier's Site
SMD 0.25W Resistor - 80-TS63Y502KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
80-TS63Y502KR10
SMD 0.25W Resistor 80-TS63Y502KR10
Cermet Trimmer Resistor, 5kΩ, 10%, 0.25W, 15 Turn, SMD Product overview: TS63Y502KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y502KR10 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 5kΩ, 10%, 0.25W, 15 Turn, SMD Product overview: TS63Y502KR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y502KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - TS63Y502KR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TS63Y502KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y502KR10
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometer 5Kohm 13Turn Smd; Trimpot Type Vishay - 72M6987 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 13Turn Smd; Trimpot Type Vishay
72M6987
Trimmer Potentiometer 5Kohm 13Turn Smd; Trimpot Type Vishay 72M6987
TRIMMER POTENTIOMETER 5KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimpot, Top Adj, 5Kohm, 0.25W Rohs Compliant Vishay - 38AK7320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimpot, Top Adj, 5Kohm, 0.25W Rohs Compliant Vishay
38AK7320
Res, Trimpot, Top Adj, 5Kohm, 0.25W Rohs Compliant Vishay 38AK7320
RES, TRIMPOT, TOP ADJ, 5KOHM, 0.25W ROHS COMPLIANT: YES

RES, TRIMPOT, TOP ADJ, 5KOHM, 0.25W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 712721-TS63Y502KR10 TS63Y-5.0KDKR-ND TS63Y502KR10 80-TS63Y502KR10 TS63Y502KR10 72M6987 38AK7320
Product Name Trimmer Potentiometers - TS63Y502KR10 Trimmer Potentiometers POT 5.0K OHM 1/4"""" SQ CERM SMT MT SMD 0.25W Resistor Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 5Kohm 13Turn Smd; Trimpot Type Vishay Res, Trimpot, Top Adj, 5Kohm, 0.25W Rohs Compliant Vishay
Technology / Construction Cermet Cermet Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data