Vishay Precision Group 500 OHM 0.25W Trimmer Potentiometer TS63Y501KR10

Description
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: TS63Y501KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y501KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: TS63Y501KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y501KR10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.25W Trimmer Potentiometer - 80-TS63Y501KR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-TS63Y501KR10
500 OHM 0.25W Trimmer Potentiometer 80-TS63Y501KR10
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: TS63Y501KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y501KR10 can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: TS63Y501KR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y501KR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y-500DKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-500DKR-ND
Trimmer Potentiometers TS63Y-500DKR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-500TR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-500TR-ND
Trimmer Potentiometers TS63Y-500TR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS63Y-500CT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS63Y-500CT-ND
Trimmer Potentiometers TS63Y-500CT-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 15 Turn Top Adjustment

Buy Now Datasheet
SEALED,CERMET,1/4IN,15TURNS,500,10%,TOP,Y,T/R - TS63Y501KR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,1/4IN,15TURNS,500,10%,TOP,Y,T/R
TS63Y501KR10
SEALED,CERMET,1/4IN,15TURNS,500,10%,TOP,Y,T/R TS63Y501KR10
SEALED,CERMET,1/4IN, 15TURNS,500,10%,TOP, Y,T/R

SEALED,CERMET,1/4IN,15TURNS,500,10%,TOP,Y,T/R

Supplier's Site
Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay - 72M6986 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay
72M6986
Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay 72M6986
TRIMMER, POTENTIOMETER 500 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 500 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay - 70M6526 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay
70M6526
Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay 70M6526
TRIMMER, POTENTIOMETER 500 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 500 OHM 13TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:13Turns; Product Range:TS93 Series RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - TS63Y501KR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TS63Y501KR10
Potentiometers, Variable Resistors - Trimmer Potentiometers TS63Y501KR10
TRIMMER 500 OHM 0.25W GW TOP ADJ

TRIMMER 500 OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 80-TS63Y501KR10 TS63Y-500DKR-ND TS63Y501KR10 72M6986 TS63Y501KR10
Product Name 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers SEALED,CERMET,1/4IN,15TURNS,500,10%,TOP,Y,T/R Trimmer, Potentiometer 500 Ohm 13Turn Smd; Trimpot Type Vishay Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction CERMET Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers