Vishay Precision Group Trimmer Potentiometers TS63Y104KT20

Description
Trimmer Potentiometer Turn
Request a Quote Datasheet
Description
Trimmer Potentiometer Turn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 716-TS63Y104KT20-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
716-TS63Y104KT20-ND
Trimmer Potentiometers 716-TS63Y104KT20-ND
Trimmer Potentiometer Turn

Trimmer Potentiometer Turn

Buy Now Datasheet
0.25W 100000ohm 158V Trimmer Potentiometer - 80-TS63Y104KT20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 100000ohm 158V Trimmer Potentiometer
80-TS63Y104KT20
0.25W 100000ohm 158V Trimmer Potentiometer 80-TS63Y104KT20
Trimmer, Cermet, 0.25W, 100000ohm, 158V, 10% +/-Tol, 100ppm/Cel, 14 Turn(s), 2720, Product overview: TS63Y104KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 100000ohm, 158V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 100000ohm, 158V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y104KT20 can be used for catalog matching and distributor lookup.

Trimmer, Cermet, 0.25W, 100000ohm, 158V, 10% +/-Tol, 100ppm/Cel, 14 Turn(s), 2720, Product overview: TS63Y104KT20 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 100000ohm, 158V. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 100000ohm, 158V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS63Y104KT20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Smd, 13 Turn 100K; Track Resistance Vishay - 26M4468 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 13 Turn 100K; Track Resistance Vishay
26M4468
Trimmer, Smd, 13 Turn 100K; Track Resistance Vishay 26M4468
TRIMMER, SMD, 13 TURN 100K; Track Resistance:100kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER, SMD, 13 TURN 100K; Track Resistance:100kohm; No. of Turns:13Turns; Potentiometer Mounting:Surface Mount Device; Product Range:TS63Y Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - TS63Y104KT20 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
TS63Y104KT20
Trimmer Potentiometers TS63Y104KT20
SFERNICE POTENTIOMETERS & TRIMME

SFERNICE POTENTIOMETERS & TRIMME

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 716-TS63Y104KT20-ND 80-TS63Y104KT20 26M4468 TS63Y104KT20
Product Name Trimmer Potentiometers 0.25W 100000ohm 158V Trimmer Potentiometer Trimmer, Smd, 13 Turn 100K; Track Resistance Vishay Trimmer Potentiometers
Technology / Construction Cermet CERMET Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers