Vishay Precision Group Trimmer Potentiometers TS53YJ103MR10

Description
YJ SMT 1-turn cermet trimmer,10K 0.2W
Request a Quote Datasheet
Description
YJ SMT 1-turn cermet trimmer,10K 0.2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 4867627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867627
Trimmer Potentiometers 4867627
YJ SMT 1-turn cermet trimmer,10K 0.2W

YJ SMT 1-turn cermet trimmer,10K 0.2W

Supplier's Site
Trimmer Potentiometers - 4867627P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
4867627P
Trimmer Potentiometers 4867627P
YJ SMT 1-turn cermet trimmer,10K 0.2W

YJ SMT 1-turn cermet trimmer,10K 0.2W

Supplier's Site
Trimmer Potentiometers - 1679442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1679442
Trimmer Potentiometers 1679442
YJ SMT 1-turn cermet trimmer,10K 0.2W

YJ SMT 1-turn cermet trimmer,10K 0.2W

Supplier's Site
Trimmer Potentiometers - TS53YJ-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-10KTR-ND
Trimmer Potentiometers TS53YJ-10KTR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-10KCT-ND
Trimmer Potentiometers TS53YJ-10KCT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - TS53YJ-10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
TS53YJ-10KDKR-ND
Trimmer Potentiometers TS53YJ-10KDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Resistor - 80-TS53YJ103MR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Resistor
80-TS53YJ103MR10
0.25W Resistor 80-TS53YJ103MR10
Cermet Trimmer Resistor, 10kR, 0.25W, 1 Turn, SM Product overview: TS53YJ103MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ103MR10 can be used for catalog matching and distributor lookup.

Cermet Trimmer Resistor, 10kR, 0.25W, 1 Turn, SM Product overview: TS53YJ103MR10 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Trimmer Potentiometers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS53YJ103MR10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SEALED,CERMET,5MM,SINGLETURN,10K,0.2,TOP,YJ,T/R - TS53YJ103MR10 - ASAP Semiconductor LLC
Anaheim, CA, United States
SEALED,CERMET,5MM,SINGLETURN,10K,0.2,TOP,YJ,T/R
TS53YJ103MR10
SEALED,CERMET,5MM,SINGLETURN,10K,0.2,TOP,YJ,T/R TS53YJ103MR10
SEALED,CERMET,5MM,SI NGLETURN,10K,0.2,TOP ,YJ,T/R

SEALED,CERMET,5MM,SINGLETURN,10K,0.2,TOP,YJ,T/R

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - TS53YJ103MR10
720945-TS53YJ103MR10
Trimmer Potentiometers - TS53YJ103MR10 720945-TS53YJ103MR10
Manufacturer: Vishay Sfernice Win Source Part Number: 720945-TS53YJ103MR10 Packaging: Reel Termination Style: J Lead Mounting Style: SMD Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 10 kOhms Categories: Potentiometers, Variable Resistors Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Power (W): 0.25W, 1/4W Parts Dimension: Square - 0.197" x 0.197" Face x 0.106" H (5.00mm x 5.00mm x 2.70mm)

Manufacturer: Vishay Sfernice
Win Source Part Number: 720945-TS53YJ103MR10
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Power (W): 0.25W, 1/4W
Parts Dimension: Square - 0.197" x 0.197" Face x 0.106" H (5.00mm x 5.00mm x 2.70mm)

Buy Now
Potentiometers, Variable Resistors - Trimmer Potentiometers - TS53YJ103MR10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
TS53YJ103MR10
Potentiometers, Variable Resistors - Trimmer Potentiometers TS53YJ103MR10
TRIMMER 10K OHM 0.25W J LEAD TOP

TRIMMER 10K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Vishay - 72M5912 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Vishay
72M5912
Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Vishay 72M5912
TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:TS53 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay - 66C1941 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
66C1941
Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay 66C1941
TRIMMER POTENTIOMETER 10K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Width:5mmRoHS Compliant: Yes

TRIMMER POTENTIOMETER 10K OHM 1 TURN SMD, FULL REEL; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Width:5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 4867627 4867627P TS53YJ-10KTR-ND 80-TS53YJ103MR10 TS53YJ103MR10 720945-TS53YJ103MR10 TS53YJ103MR10 72M5912 66C1941
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 0.25W Resistor SEALED,CERMET,5MM,SINGLETURN,10K,0.2,TOP,YJ,T/R Trimmer Potentiometers - TS53YJ103MR10 Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Smd; Trimpot Type Vishay Trimmer Potentiometer 10K Ohm 1 Turn Smd, Full Reel; Trimpot Type Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Turn Single Resistor Single Resistor
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details