Res Cermet Trimmer 2K Ohm 20% 1/4W 1(Elec)/1(Mech)Turn 2.45mm (5 X 6.2 X 2.55mm) Gull Wing SMD T/R Product overview: TS4YL202MR10 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, SMD, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-TS4YL202MR10 can be used for catalog matching and distributor lookup.
SEALED,CERMET,4MM,SI
Trimmer Potentiometer Turn
SFERNICE POTENTIOMETERS & TRIMME
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-TS4YL202MR10 | TS4YL202MR10 | 716-TS4YL202MR10TR-ND | TS4YL202MR10 |
| Product Name | SMD 4W Trimmer Potentiometer | SEALED,CERMET,4MM,SINGLETURN,2K,20%,TOP,YL,T/R | Trimmer Potentiometers | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | CERMET | Cermet | Cermet | |
| Resistance Range | 2000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | |
| Operating DC Voltage | 300 volts |