Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] Rohs Compliant Vishay TR3W337M010C0100

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] Rohs Compliant Vishay - 34X4240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] Rohs Compliant Vishay
34X4240
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] Rohs Compliant Vishay 34X4240
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34X4240
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 330 F, 20%, 10 V, 2924 [7361 Metric] Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers