Vishay Intertechnology, Inc. Tantalum Capacitors TR3W337K010C0100

Description
330µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 100mOhm
Request a Quote
Description
330µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 100mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR3W337K010C0100 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 330 µF with a tolerance of ±10%. It has a voltage rating of 10 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations as standard, with options for tin/lead.

Datasheet Summary
Powered by GS/AI

The TR3W337K010C0100 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 330 µF with a tolerance of ±10%. It has a voltage rating of 10 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations as standard, with options for tin/lead.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3W337K010C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3W337K010C0100-ND
Tantalum Capacitors TR3W337K010C0100-ND
330µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2924 (7360 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3W337K010C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W337K010C0100
Capacitors - Tantalum Capacitors TR3W337K010C0100
CAP TANT 330UF 10% 10V 2924

CAP TANT 330UF 10% 10V 2924

Supplier's Site
Tantalum Capacitors - TR3W337K010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W337K010C0100
Tantalum Capacitors TR3W337K010C0100
CAP TANT 330UF 10% 10V 2924

CAP TANT 330UF 10% 10V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3W337K010C0100-ND TR3W337K010C0100 TR3W337K010C0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - TAC105K020P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details