Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay TR3W157M020C0150

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2254 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2254
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2254
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08X2254
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 20%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1763-1211-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details