Vishay Intertechnology, Inc. Tantalum Capacitors TR3W157K020C0100

Description
150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3W157K020C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3W157K020C0100-ND
Tantalum Capacitors TR3W157K020C0100-ND
150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 100mOhm

150µF Molded Tantalum Capacitors 20V 2924 (7360 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3W157K020C0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W157K020C0100
Capacitors - Tantalum Capacitors TR3W157K020C0100
CAP TANT 150UF 10% 20V 2924

CAP TANT 150UF 10% 20V 2924

Supplier's Site
Tantalum Capacitors - TR3W157K020C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W157K020C0100
Tantalum Capacitors TR3W157K020C0100
CAP TANT 150UF 10% 20V 2924

CAP TANT 150UF 10% 20V 2924

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2249 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2249
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2249
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3W157K020C0100-ND TR3W157K020C0100 TR3W157K020C0100 08X2249
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 150 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C253T040CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details