Vishay Intertechnology, Inc. Tantalum Capacitors TR3W107K025C0200

Description
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3W107K025C0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3W107K025C0200CT-ND
Tantalum Capacitors 718-TR3W107K025C0200CT-ND
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3W107K025C0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3W107K025C0200DKR-ND
Tantalum Capacitors 718-TR3W107K025C0200DKR-ND
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3W107K025C0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3W107K025C0200TR-ND
Tantalum Capacitors 718-TR3W107K025C0200TR-ND
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3W107K025C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W107K025C0200
Capacitors - Tantalum Capacitors TR3W107K025C0200
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site
Tantalum Capacitors - TR3W107K025C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W107K025C0200
Tantalum Capacitors TR3W107K025C0200
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2240 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2240
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2240
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3W107K025C0200CT-ND 718-TR3W107K025C0200DKR-ND TR3W107K025C0200 TR3W107K025C0200 08X2240
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers