Vishay Intertechnology, Inc. Tantalum Capacitors TR3W107K025C0150

Description
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 150mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3W107K025C0150-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3W107K025C0150-ND
Tantalum Capacitors TR3W107K025C0150-ND
100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 150mOhm

100µF Molded Tantalum Capacitors 25V 2924 (7360 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3W107K025C0150 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W107K025C0150
Capacitors - Tantalum Capacitors TR3W107K025C0150
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site
Tantalum Capacitors - TR3W107K025C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W107K025C0150
Tantalum Capacitors TR3W107K025C0150
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2239
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2239
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Vishay - 78X9978 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Vishay
78X9978
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Vishay 78X9978
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric]

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3W107K025C0150-ND TR3W107K025C0150 TR3W107K025C0150 08X2239 78X9978
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 25 V, 2924 [7361 Metric] Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details