Vishay Precision Group Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay TR3W107K020C0200

Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2237 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2237
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2237
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 08X2237
Product Name Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details