Vishay Intertechnology, Inc. Tantalum Capacitors TR3W107K020C0060

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1885-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1885-2-ND
Tantalum Capacitors 718-1885-2-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay - 08X2235 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay
08X2235
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay 08X2235
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3W107K020C0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3W107K020C0060
Tantalum Capacitors TR3W107K020C0060
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3W107K020C0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3W107K020C0060
Capacitors - Tantalum Capacitors TR3W107K020C0060
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1885-2-ND 08X2235 TR3W107K020C0060 TR3W107K020C0060
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 20 V, 2924 [7361 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details