Vishay Intertechnology, Inc. Tantalum Capacitors TR3E477M010C0200

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1479-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1479-6-ND
Tantalum Capacitors 718-1479-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1479-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1479-1-ND
Tantalum Capacitors 718-1479-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1479-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1479-2-ND
Tantalum Capacitors 718-1479-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay - 66AJ1993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay
66AJ1993
Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay 66AJ1993
CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Qualification:- RoHS Compliant: Yes

CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay - 71P8285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay
71P8285
Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay 71P8285
CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Qualification:- RoHS Compliant: Yes

CAP, 470UF, 10V, TANT, CASE E; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:910mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3E477M010C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E477M010C0200
Tantalum Capacitors TR3E477M010C0200
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E477M010C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3E477M010C0200
Capacitors - Tantalum Capacitors TR3E477M010C0200
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1479-6-ND 718-1479-1-ND 66AJ1993 TR3E477M010C0200 TR3E477M010C0200
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 470Uf, 10V, Tant, Case E; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M250A042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers