The Tantalum Capacitor, part number 7343-43, features a capacitance of 470 µF and a voltage rating of 10 V. It has a low equivalent series resistance (ESR) of 0.1 ohm and a capacitance tolerance of ±20%. This capacitor operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. It is suitable for various applications, including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The capacitor is compliant with RoHS regulations and is available in a full reel packaging, making it compatible with high-volume automatic pick and place equipment. The molded case design enhances reliability and performance, particularly in environments requiring high ripple current handling.
TANTALUM CAPACITOR, 470UF 10V 0.1 OHM 20%, 7343-43, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Case Size:2917 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC4772 |
| Product Name | Tantalum Capacitor, 470Uf 10V 0.1 Ohm 20%, 7343-43, Full Reel; Capacitance Vishay |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 470 microF |