Vishay Precision Group Tantalum Capacitors TR3E477K6R3C0065

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1382-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1382-2-ND
Tantalum Capacitors 718-1382-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1382-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1382-6-ND
Tantalum Capacitors 718-1382-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1382-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1382-1-ND
Tantalum Capacitors 718-1382-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3E477K6R3C0065 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E477K6R3C0065
Capacitors - Tantalum Capacitors TR3E477K6R3C0065
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant470Uf6.3V 0.065 Ohm 7343-43 10%; Capacitance Vishay - 86K6350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant470Uf6.3V 0.065 Ohm 7343-43 10%; Capacitance Vishay
86K6350
Capacitor Tant470Uf6.3V 0.065 Ohm 7343-43 10%; Capacitance Vishay 86K6350
CAPACITOR TANT470UF6.3V 0.065 OHM 7343-43 10%; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT470UF6.3V 0.065 OHM 7343-43 10%; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.065ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1203 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1203
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1203
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3E477K6R3C0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E477K6R3C0065
Tantalum Capacitors TR3E477K6R3C0065
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1382-2-ND 718-1382-6-ND TR3E477K6R3C0065 86K6350 46R1203 TR3E477K6R3C0065
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant470Uf6.3V 0.065 Ohm 7343-43 10%; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 470 F, 10%, 6.3 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1202-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers