Vishay Intertechnology, Inc. Tantalum Capacitors TR3E477K6R3C0050

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1381-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1381-2-ND
Tantalum Capacitors 718-1381-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3E477K6R3C0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E477K6R3C0050
Tantalum Capacitors TR3E477K6R3C0050
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E477K6R3C0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E477K6R3C0050
Capacitors - Tantalum Capacitors TR3E477K6R3C0050
CAP TANT 470UF 10% 6.3V 2917

CAP TANT 470UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant, 470Uf 6.3V 0.05 Ohm 10%, 7343-43; Capacitance Vishay - 86K6348 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V 0.05 Ohm 10%, 7343-43; Capacitance Vishay
86K6348
Capacitor Tant, 470Uf 6.3V 0.05 Ohm 10%, 7343-43; Capacitance Vishay 86K6348
CAPACITOR TANT, 470UF 6.3V 0.05 OHM 10%, 7343-43; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V 0.05 OHM 10%, 7343-43; Capacitance:470µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1381-2-ND TR3E477K6R3C0050 TR3E477K6R3C0050 86K6348
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf 6.3V 0.05 Ohm 10%, 7343-43; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details