Vishay Precision Group Tantalum Capacitors TR3E336K025C0175

Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1373-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1373-1-ND
Tantalum Capacitors 718-1373-1-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1373-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1373-2-ND
Tantalum Capacitors 718-1373-2-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1373-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1373-6-ND
Tantalum Capacitors 718-1373-6-ND
33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

33µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 175mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3E336K025C0175 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3E336K025C0175
Tantalum Capacitors TR3E336K025C0175
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3E336K025C0175 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3E336K025C0175
Capacitors - Tantalum Capacitors TR3E336K025C0175
CAP TANT 33UF 10% 25V 2917

CAP TANT 33UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay - 97M9777 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay
97M9777
Tantalum Capacitor, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay 97M9777
TANTALUM CAPACITOR, 33UF 25V 0.175 OHM 10%, 7343-43; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.175ohm; Manufacturer Size Code:E; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 25V 0.175 OHM 10%, 7343-43; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.175ohm; Manufacturer Size Code:E; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay - 86K6280 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay
86K6280
Capacitor Tant, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay 86K6280
CAPACITOR TANT, 33UF 25V 0.175 OHM 10%, 7343-43; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

CAPACITOR TANT, 33UF 25V 0.175 OHM 10%, 7343-43; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.175ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1373-1-ND 718-1373-6-ND TR3E336K025C0175 TR3E336K025C0175 97M9777 86K6280
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay Capacitor Tant, 33Uf 25V 0.175 Ohm 10%, 7343-43; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701282 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers